Molex Thermistor, Ntc, 3892K, 100 Kohm; Zero Power Resistance At 25°C Molex 215272-3003

Description
THERMISTOR, NTC, 3892K, 100 KOHM; Zero Power Resistance at 25°C:100kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3892K, 100 KOHM; Zero Power Resistance at 25°C:100kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3892K, 100 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7656 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 100 Kohm; Zero Power Resistance At 25°C Molex
37AJ7656
Thermistor, Ntc, 3892K, 100 Kohm; Zero Power Resistance At 25°C Molex 37AJ7656
THERMISTOR, NTC, 3892K, 100 KOHM; Zero Power Resistance at 25°C:100kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 100 KOHM; Zero Power Resistance at 25°C:100kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7656
Product Name Thermistor, Ntc, 3892K, 100 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistors - 1624357-2 - TE Connectivity
Specs
Resistance (@25°C) 30000 ohms
View Details