Molex Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 215272-1605

Description
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7651 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7651
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7651
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7651
Product Name Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Discrete NTC - 11029030-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 2252 ohms
View Details