Molex Thermistor ICs 2152703607

Description
NTC Thermistor 3600 100mm 10K 1%
Request a Quote Datasheet
Description
NTC Thermistor 3600 100mm 10K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2302063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302063
Thermistor ICs 2302063
NTC Thermistor 3600 100mm 10K 1%

NTC Thermistor 3600 100mm 10K 1%

Supplier's Site
Thermistor ICs - 2302064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302064
Thermistor ICs 2302064
NTC Thermistor 3600 100mm 10K 1%

NTC Thermistor 3600 100mm 10K 1%

Supplier's Site
NTC Thermistors - 900-2152703607-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152703607-ND
NTC Thermistors 900-2152703607-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2302063 900-2152703607-ND
Product Name Thermistor ICs NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-701035-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details