Molex NTC Thermistors 2152703603

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 900-2152703603-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152703603-ND
NTC Thermistors 900-2152703603-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor ICs - 2302058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302058
Thermistor ICs 2302058
NTC Thermistor 3600 25mm 10K 1%

NTC Thermistor 3600 25mm 10K 1%

Supplier's Site
Thermistor ICs - 2302059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302059
Thermistor ICs 2302059
NTC Thermistor 3600 25mm 10K 1%

NTC Thermistor 3600 25mm 10K 1%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Thermistors Thermistors
Product Number 900-2152703603-ND 2302058
Product Name NTC Thermistors Thermistor ICs
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624336-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details