Molex Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 23.6; Connector To Connector Molex 215170-0803

Description
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 23.6"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 23.6"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 23.6; Connector To Connector Molex - 97AH7919 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 23.6; Connector To Connector Molex
97AH7919
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 23.6; Connector To Connector Molex 97AH7919
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 23.6"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

WTB CORD, 8P PICO-CLASP RCPT/RCPT, 23.6"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 600Mm Rohs Compliant Molex - 12AJ7413 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 600Mm Rohs Compliant Molex
12AJ7413
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 600Mm Rohs Compliant Molex 12AJ7413
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 600MM ROHS COMPLIANT: YES

WTB CORD, 8P PICO-CLASP RCPT/RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy. 8 Ckt Pico-Clasp 600Mm Rohs Compliant Molex - 90AJ3082 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy. 8 Ckt Pico-Clasp 600Mm Rohs Compliant Molex
90AJ3082
Cable Assy. 8 Ckt Pico-Clasp 600Mm Rohs Compliant Molex 90AJ3082
CABLE ASSY. 8 CKT PICO-CLASP 600MM ROHS COMPLIANT: YES

CABLE ASSY. 8 CKT PICO-CLASP 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 97AH7919 12AJ7413
Product Name Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 23.6; Connector To Connector Molex Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details