Molex Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 11.8; Connector To Connector Molex 215170-0802

Description
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 11.8"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 11.8"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 11.8; Connector To Connector Molex - 97AH7918 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 11.8; Connector To Connector Molex
97AH7918
Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 11.8; Connector To Connector Molex 97AH7918
WTB CORD, 8P PICO-CLASP RCPT/RCPT, 11.8"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

WTB CORD, 8P PICO-CLASP RCPT/RCPT, 11.8"; Connector to Connector:Pico-Clasp Receptacle to Pico-Clasp Receptacle; No. of Positions:8Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AH7918
Product Name Wtb Cord, 8P Pico-Clasp Rcpt/rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details