Molex Conn, Rcpt, 1Pos, 1Row; Connector Systems Molex 215113-0001

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Rcpt, 1Pos, 1Row; Connector Systems Molex - 59AJ4622 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 1Pos, 1Row; Connector Systems Molex
59AJ4622
Conn, Rcpt, 1Pos, 1Row; Connector Systems Molex 59AJ4622
CONN, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd, Power; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Straight; Product Range:Sentrality Press-fit Socket RoHS Compliant: Yes

CONN, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board, Power; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Straight; Product Range:Sentrality Press-fit Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 215113-0001 59AJ4622
Product Name Conn, Rcpt, 1Pos, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers