Molex Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex 214923-1224

Description
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex - 65AH2848 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex
65AH2848
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex 65AH2848
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2848
Product Name Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details