Molex Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex 214923-1222

Description
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex - 65AH2846 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex
65AH2846
Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex 65AH2846
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2846
Product Name Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details