Molex Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex 214923-1221

Description
CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex - 65AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex
65AH2845
Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex 65AH2845
CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2845
Product Name Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details