Molex Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex 214923-1213

Description
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex - 65AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex
65AH2842
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex 65AH2842
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2842
Product Name Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details