CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 65AH2841 |
| Product Name | Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex |
| Cable Length | 0.4921 ft (1.5 dm) |