Molex Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex 214923-1211

Description
CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex - 65AH2840 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex
65AH2840
Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex 65AH2840
CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2840
Product Name Cable, Picoblade Pin-Free End, 2.95; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details