Molex Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex 214923-1124

Description
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex - 65AH2838 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex
65AH2838
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex 65AH2838
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2838
Product Name Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details