Molex Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex 214923-1123

Description
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex - 65AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex
65AH2837
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex 65AH2837
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2837
Product Name Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details