Molex Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex 214923-1122

Description
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex - 65AH2836 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex
65AH2836
Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex 65AH2836
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, PICOBLADE PIN-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Picoblade Pin-Free End, 5.9 Rohs Compliant Molex - 77AH0388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Pin-Free End, 5.9 Rohs Compliant Molex
77AH0388
Cable Assy, Picoblade Pin-Free End, 5.9 Rohs Compliant Molex 77AH0388
CABLE ASSY, PICOBLADE PIN-FREE END, 5.9" ROHS COMPLIANT: YES

CABLE ASSY, PICOBLADE PIN-FREE END, 5.9" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2836 77AH0388
Product Name Cable Assy, Picoblade Pin-Free End, 5.9; Connector To Connector Molex Cable Assy, Picoblade Pin-Free End, 5.9 Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details