Molex Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex 214923-1114

Description
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, Picoblade Pin-Free End, 11.8" (part number 65AH2833) features a pre-crimped lead configuration with a length of 300mm and is designed for use with PicoBlade crimp terminals. It has a single circuit and is constructed with a black resin jacket. The cable is made from 28 AWG wire, which has a wire insulation diameter ranging from 0.50mm to 1.00mm. The metal components are made from phosphor bronze and are tin plated for both mating and termination. This cable can handle a maximum current of 1.0A and a maximum voltage of 125V AC (RMS)/DC. It is packaged in a bag and is compliant with RoHS standards. The product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable, Picoblade Pin-Free End, 11.8" (part number 65AH2833) features a pre-crimped lead configuration with a length of 300mm and is designed for use with PicoBlade crimp terminals. It has a single circuit and is constructed with a black resin jacket. The cable is made from 28 AWG wire, which has a wire insulation diameter ranging from 0.50mm to 1.00mm. The metal components are made from phosphor bronze and are tin plated for both mating and termination. This cable can handle a maximum current of 1.0A and a maximum voltage of 125V AC (RMS)/DC. It is packaged in a bag and is compliant with RoHS standards. The product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex - 65AH2833 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex
65AH2833
Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex 65AH2833
CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Pin-Free End, 11.8 Rohs Compliant Molex - 77AH0385 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 11.8 Rohs Compliant Molex
77AH0385
Cable, Picoblade Pin-Free End, 11.8 Rohs Compliant Molex 77AH0385
CABLE, PICOBLADE PIN-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE, PICOBLADE PIN-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2833 77AH0385
Product Name Cable, Picoblade Pin-Free End, 11.8; Connector To Connector Molex Cable, Picoblade Pin-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details