Molex Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex 214923-1113

Description
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex - 65AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex
65AH2832
Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex 65AH2832
CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE PIN-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214923 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Pin-Free End, 8.85 Rohs Compliant Molex - 77AH0384 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Pin-Free End, 8.85 Rohs Compliant Molex
77AH0384
Cable, Picoblade Pin-Free End, 8.85 Rohs Compliant Molex 77AH0384
CABLE, PICOBLADE PIN-FREE END, 8.85" ROHS COMPLIANT: YES

CABLE, PICOBLADE PIN-FREE END, 8.85" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2832 77AH0384
Product Name Cable, Picoblade Pin-Free End, 8.85; Connector To Connector Molex Cable, Picoblade Pin-Free End, 8.85 Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details