Molex Jumper Wires, Pre-Crimped Leads 2149221214

Description
"Black 26 AWG Jumper Lead Pin to Pin Tin 11.8"" (300.0mm)"
Request a Quote Datasheet
Description
"Black 26 AWG Jumper Lead Pin to Pin Tin 11.8"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2149221214-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2149221214-ND
Jumper Wires, Pre-Crimped Leads 900-2149221214-ND
"Black 26 AWG Jumper Lead Pin to Pin Tin 11.8"" (300.0mm)"

"Black 26 AWG Jumper Lead Pin to Pin Tin 11.8"" (300.0mm)"

Buy Now Datasheet
Wire to Board Cables - 534469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
534469
Wire to Board Cables 534469
PICOBLADE PRECRIMP 26AWG BK M-M L=300 Sn

PICOBLADE PRECRIMP 26AWG BK M-M L=300 Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2149221214-ND 534469
Product Name Jumper Wires, Pre-Crimped Leads Wire to Board Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Wire to Board Cables - 1240718 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.15 ft (3.5 dm)
Standards / Certifications RoHS
View Details