Molex Cable Assy, Picoblade Pin-Pin, 17.7; Connector To Connector Molex 214922-1225

Description
CABLE ASSY, PICOBLADE PIN-PIN, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE PIN-PIN, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Pin-Pin, 17.7; Connector To Connector Molex - 65AH2829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Pin-Pin, 17.7; Connector To Connector Molex
65AH2829
Cable Assy, Picoblade Pin-Pin, 17.7; Connector To Connector Molex 65AH2829
CABLE ASSY, PICOBLADE PIN-PIN, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes

CABLE ASSY, PICOBLADE PIN-PIN, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2829
Product Name Cable Assy, Picoblade Pin-Pin, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details