Molex Cable Assy, Picoblade Pin-Pin, 8.85; Connector To Connector Molex 214922-1213

Description
CABLE ASSY, PICOBLADE PIN-PIN, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE PIN-PIN, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Pin-Pin, 8.85; Connector To Connector Molex - 65AH2822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Pin-Pin, 8.85; Connector To Connector Molex
65AH2822
Cable Assy, Picoblade Pin-Pin, 8.85; Connector To Connector Molex 65AH2822
CABLE ASSY, PICOBLADE PIN-PIN, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes

CABLE ASSY, PICOBLADE PIN-PIN, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2822
Product Name Cable Assy, Picoblade Pin-Pin, 8.85; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details