Molex Cable Assy, Picoblade Pin-Pin, 2.95; Connector To Connector Molex 214922-1211

Description
CABLE ASSY, PICOBLADE PIN-PIN, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE PIN-PIN, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Pin-Pin, 2.95; Connector To Connector Molex - 65AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Pin-Pin, 2.95; Connector To Connector Molex
65AH2820
Cable Assy, Picoblade Pin-Pin, 2.95; Connector To Connector Molex 65AH2820
CABLE ASSY, PICOBLADE PIN-PIN, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes

CABLE ASSY, PICOBLADE PIN-PIN, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Pin to PicoBlade Crimp Terminal Pin; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214922 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2820
Product Name Cable Assy, Picoblade Pin-Pin, 2.95; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details