Molex Jumper Wires, Pre-Crimped Leads 2149212125

Description
"Red 28 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Red 28 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2149212125-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2149212125-ND
Jumper Wires, Pre-Crimped Leads 900-2149212125-ND
"Red 28 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"

"Red 28 AWG Jumper Lead Socket to Cable (Round) Gold 17.7"" (450.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2149212125-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details