Molex Crimped Wire 2149212113

Description
Molex 2149212113 Crimp Wire
Request a Quote
Description
Molex 2149212113 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2019986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019986
Crimped Wire 2019986
Molex 2149212113 Crimp Wire

Molex 2149212113 Crimp Wire

Supplier's Site
Crimped Wire - 2019987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019987
Crimped Wire 2019987
Molex 2149212113 Crimp Wire

Molex 2149212113 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2019986
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - CD05873001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 20 AWG
View Details
Crimped Wire - 1806027 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details