CABLE, PICOBLADE SKT-FREE END, 17.7" ROHS COMPLIANT: YES
CABLE, PICOBLADE SKT-FREE END, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 77AH0366 | 73AH5347 |
| Product Name | Cable, Picoblade Skt-Free End, 17.7 Rohs Compliant Molex | Cable, Picoblade Skt-Free End, 17.7; Connector To Connector Molex |
| Standards / Certifications | RoHS | RoHS |