Molex Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 214921-2213

Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex - 73AH5345 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex
73AH5345
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 73AH5345
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex - 77AH0364 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
77AH0364
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex 77AH0364
CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5345 77AH0364
Product Name Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details