Molex Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex 214921-2212

Description
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex - 73AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex
73AH5344
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex 73AH5344
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex - 77AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex
77AH0363
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex 77AH0363
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9" ROHS COMPLIANT: YES

CABLE ASSY, PICOBLADE SKT-FREE END, 5.9" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5344 77AH0363
Product Name Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details