Molex Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex 214921-2125

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cable, Picoblade Skt-Free End, 17.7
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex
73AH5342
Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex 73AH5342
CABLE, PICOBLADE SKT-FREE END, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 214921-2125 73AH5342
Product Name Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details