Molex Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 214921-2124

Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex - 73AH5341 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex
73AH5341
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 73AH5341
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex - 77AH0360 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
77AH0360
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex 77AH0360
CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5341 77AH0360
Product Name Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details