Molex Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 214921-2123

Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex - 73AH5340 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex
73AH5340
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 73AH5340
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex - 77AH0359 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
77AH0359
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex 77AH0359
CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5340 77AH0359
Product Name Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details