Molex Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 214921-2113

Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex - 73AH5335 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex
73AH5335
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 73AH5335
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex - 77AH0354 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
77AH0354
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex 77AH0354
CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5335 77AH0354
Product Name Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details