Molex Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex 214921-2112

Description
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex - 73AH5334 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex
73AH5334
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex 73AH5334
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex - 77AH0353 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex
77AH0353
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex 77AH0353
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9" ROHS COMPLIANT: YES

CABLE ASSY, PICOBLADE SKT-FREE END, 5.9" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH5334 77AH0353
Product Name Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details