Molex Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 214921-1223

Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex - 65AH2817 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex
65AH2817
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 65AH2817
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex - 77AH0349 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
77AH0349
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex 77AH0349
CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2817 77AH0349
Product Name Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details