Molex Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex 214921-1221

Description
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex - 65AH2815 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex
65AH2815
Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex 65AH2815
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex - 77AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex
77AH0347
Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex 77AH0347
CABLE, PICOBLADE SKT-FREE END, 2.95" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 2.95" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2815 77AH0347
Product Name Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details