Molex Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 214921-1214

Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex - 65AH2813 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex
65AH2813
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 65AH2813
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex - 77AH0345 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
77AH0345
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex 77AH0345
CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2813 77AH0345
Product Name Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details