Molex Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex 214921-1125

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cable, Picoblade Skt-Free End, 17.7
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex
65AH2809
Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex 65AH2809
CABLE, PICOBLADE SKT-FREE END, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 17.7"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade Precrimp 28Awg Rd F-S L=450 Sn Rohs Compliant Molex - 44AJ6528 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade Precrimp 28Awg Rd F-S L=450 Sn Rohs Compliant Molex
44AJ6528
Picoblade Precrimp 28Awg Rd F-S L=450 Sn Rohs Compliant Molex 44AJ6528
PICOBLADE PRECRIMP 28AWG RD F-S L=450 Sn RoHS Compliant: Yes

PICOBLADE PRECRIMP 28AWG RD F-S L=450 Sn RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 214921-1125 65AH2809
Product Name Cable, Picoblade Skt-Free End, 17.7"; Connector To Connector Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details