Molex Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 214921-1124

Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex - 65AH2808 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex
65AH2808
Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex 65AH2808
CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 11.8"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex - 77AH0340 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
77AH0340
Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex 77AH0340
CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2808 77AH0340
Product Name Cable, Picoblade Skt-Free End, 11.8; Connector To Connector Molex Cable, Picoblade Skt-Free End, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details