Molex Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex 214921-1122

Description
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex - 65AH2806 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex
65AH2806
Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex 65AH2806
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, PICOBLADE SKT-FREE END, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex - 77AH0338 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex
77AH0338
Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex 77AH0338
CABLE ASSY, PICOBLADE SKT-FREE END, 5.9" ROHS COMPLIANT: YES

CABLE ASSY, PICOBLADE SKT-FREE END, 5.9" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2806 77AH0338
Product Name Cable Assy, Picoblade Skt-Free End, 5.9; Connector To Connector Molex Cable Assy, Picoblade Skt-Free End, 5.9 Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details