Molex Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex 214921-1111

Description
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex - 65AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex
65AH2800
Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex 65AH2800
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex - 77AH0332 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex
77AH0332
Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex 77AH0332
CABLE, PICOBLADE SKT-FREE END, 2.95" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 2.95" ROHS COMPLIANT: YES

Supplier's Site
Cable and Cable Assemblies - 214921-1111 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
214921-1111
Cable and Cable Assemblies 214921-1111
Specialized Cables PicoBlade F-S Blk 28AWG 75mm PreCrimp

Specialized Cables PicoBlade F-S Blk 28AWG 75mm PreCrimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 65AH2800 77AH0332 214921-1111
Product Name Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex Cable and Cable Assemblies
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details