Molex Crimped Wire 2149201225

Description
Molex 2149201225 Crimp Wire
Request a Quote
Description
Molex 2149201225 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2019812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019812
Crimped Wire 2019812
Molex 2149201225 Crimp Wire

Molex 2149201225 Crimp Wire

Supplier's Site
Crimped Wire - 2019811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019811
Crimped Wire 2019811
Molex 2149201225 Crimp Wire

Molex 2149201225 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2019812
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806060 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Oriented Wire - 2421698-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Flat Braided Wire - NE 16136 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0013 lbs/ft (0.0019 g/mm)
View Details