Molex Jumper Wires, Pre-Crimped Leads 2149201225

Description
"Red 26 AWG Jumper Lead Socket to Socket Tin 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Red 26 AWG Jumper Lead Socket to Socket Tin 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2149201225-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2149201225-ND
Jumper Wires, Pre-Crimped Leads 900-2149201225-ND
"Red 26 AWG Jumper Lead Socket to Socket Tin 17.7"" (450.0mm)"

"Red 26 AWG Jumper Lead Socket to Socket Tin 17.7"" (450.0mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 2149201225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
2149201225
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 2149201225
PICOBLADE PRECRIMP 26AWG RD F-F

PICOBLADE PRECRIMP 26AWG RD F-F

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2149201225-ND 2149201225
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Cable Length 1.47 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details