Molex Crimped Wire 2149201223

Description
Molex 2149201223 Crimp Wire
Request a Quote
Description
Molex 2149201223 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2019807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019807
Crimped Wire 2019807
Molex 2149201223 Crimp Wire

Molex 2149201223 Crimp Wire

Supplier's Site
Crimped Wire - 2019806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019806
Crimped Wire 2019806
Molex 2149201223 Crimp Wire

Molex 2149201223 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2019807
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - E000063001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Flat Braided Wire - NE 2243230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.5319 lbs/ft (0.7915 g/mm)
View Details