Molex Crimped Wire 2149201212

Description
Molex 2149201212 Pre-Crimped Lead
Request a Quote
Description
Molex 2149201212 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 534511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
534511
Crimped Wire 534511
Molex 2149201212 Pre-Crimped Lead

Molex 2149201212 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 534511
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details
Signal Wire & Cable - F276103001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details