Molex Cable Assy, Picoblade Skt-Skt, 5.9; Connector To Connector Molex 214920-1222

Description
CABLE ASSY, PICOBLADE SKT-SKT, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214920 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PICOBLADE SKT-SKT, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214920 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Picoblade Skt-Skt, 5.9; Connector To Connector Molex - 65AH2796 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Skt, 5.9; Connector To Connector Molex
65AH2796
Cable Assy, Picoblade Skt-Skt, 5.9; Connector To Connector Molex 65AH2796
CABLE ASSY, PICOBLADE SKT-SKT, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214920 Series RoHS Compliant: Yes

CABLE ASSY, PICOBLADE SKT-SKT, 5.9"; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:PicoBlade OTS 214920 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Picoblade Skt-Skt, 5.9 Rohs Compliant Molex - 77AH0318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Picoblade Skt-Skt, 5.9 Rohs Compliant Molex
77AH0318
Cable Assy, Picoblade Skt-Skt, 5.9 Rohs Compliant Molex 77AH0318
CABLE ASSY, PICOBLADE SKT-SKT, 5.9" ROHS COMPLIANT: YES

CABLE ASSY, PICOBLADE SKT-SKT, 5.9" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2796 77AH0318
Product Name Cable Assy, Picoblade Skt-Skt, 5.9; Connector To Connector Molex Cable Assy, Picoblade Skt-Skt, 5.9 Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Stability Cables - SV-24292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - MHJ9-KMH-0,5-MF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details