Molex Wire to Board Cables 2147700630

Description
6CKT OVERMOLDED MICROFIT
Request a Quote Datasheet
Description
6CKT OVERMOLDED MICROFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2286924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2286924
Wire to Board Cables 2286924
6CKT OVERMOLDED MICROFIT

6CKT OVERMOLDED MICROFIT

Supplier's Site
Wire to Board Cables - 2286923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2286923
Wire to Board Cables 2286923
6CKT OVERMOLDED MICROFIT

6CKT OVERMOLDED MICROFIT

Supplier's Site
Rectangular Cable Assemblies - 900-2147700630-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2147700630-ND
Rectangular Cable Assemblies 900-2147700630-ND
6 Position Cable Assembly Rectangular Socket to Socket 9.83' (3.00m)

6 Position Cable Assembly Rectangular Socket to Socket 9.83' (3.00m)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2286924 900-2147700630-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details