Molex Cable Assy, 6Pos Rcpt-Rcpt, 1M; Connector To Connector Molex 214770-0610

Description
CABLE ASSY, 6POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos Rcpt-Rcpt, 1M; Connector To Connector Molex - 62AJ6259 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Rcpt-Rcpt, 1M; Connector To Connector Molex
62AJ6259
Cable Assy, 6Pos Rcpt-Rcpt, 1M; Connector To Connector Molex 62AJ6259
CABLE ASSY, 6POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes

CABLE ASSY, 6POS RCPT-RCPT, 1M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6259
Product Name Cable Assy, 6Pos Rcpt-Rcpt, 1M; Connector To Connector Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details