Molex Cable Assy, 6Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex 214770-0605

Description
CABLE ASSY, 6POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 62AJ6258 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex
62AJ6258
Cable Assy, 6Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex 62AJ6258
CABLE ASSY, 6POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 6POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6258
Product Name Cable Assy, 6Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details