Molex Cable Assy, 5Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 214770-0530

Description
CABLE ASSY, 5POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5Pos Rcpt-Rcpt, 3M; Connector To Connector Molex - 62AJ6256 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
62AJ6256
Cable Assy, 5Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 62AJ6256
CABLE ASSY, 5POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

CABLE ASSY, 5POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6256
Product Name Cable Assy, 5Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details