Molex Cable Assy, 5Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex 214770-0505

Description
CABLE ASSY, 5POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 62AJ6253 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex
62AJ6253
Cable Assy, 5Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex 62AJ6253
CABLE ASSY, 5POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 5POS RCPT-RCPT, 500MM; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6253
Product Name Cable Assy, 5Pos Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector 6-pin, A coded
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details