Molex Cable Assy, 4Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 214770-0430

Description
CABLE ASSY, 4POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos Rcpt-Rcpt, 3M; Connector To Connector Molex - 62AJ6251 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
62AJ6251
Cable Assy, 4Pos Rcpt-Rcpt, 3M; Connector To Connector Molex 62AJ6251
CABLE ASSY, 4POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-RCPT, 3M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6251
Product Name Cable Assy, 4Pos Rcpt-Rcpt, 3M; Connector To Connector Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details